O-Z/Gedney Flexible Cord/Cable Connector with Grip CGA-9150-1250M

Description
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION 90 DEG MALE CONNECTOR TYPE 1-1/2 INCH NPT THREAD SIZE 1.125 TO 1.25 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
Datasheet
Description
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION 90 DEG MALE CONNECTOR TYPE 1-1/2 INCH NPT THREAD SIZE 1.125 TO 1.25 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - CGA-9150-1250M - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector with Grip
CGA-9150-1250M
Flexible Cord/Cable Connector with Grip CGA-9150-1250M
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION 90 DEG MALE CONNECTOR TYPE 1-1/2 INCH NPT THREAD SIZE 1.125 TO 1.25 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
  • UL, CSA APPROVAL
  • OIL/WATER TIGHT APPLICATION
  • 90 DEG MALE CONNECTOR TYPE
  • 1-1/2 INCH NPT THREAD SIZE
  • 1.125 TO 1.25 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • APPLICABLE STANDARD FEDERAL W-F-406E
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-9150-1250M
Product Name Flexible Cord/Cable Connector with Grip
Features LiquidTight
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820690 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details
Specs
Material Brass
Color Nickel
Length 1.34 inch (34 mm)
View Details