O-Z/Gedney Flexible Cord/Cable Connector CGA-50-438

Description
STRAIGHT MALE TYPE COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-5/16 INCH DIA X 1-13/16 INCH L SIZE UL 514B, CSA C22.2 APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.375 TO 0.438 INCH CORD SIZE THROAT INNER DIAMETER 0.58 INCH TEMPERATURE RATING 90 DEG C CGA MODEL
Datasheet
Description
STRAIGHT MALE TYPE COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-5/16 INCH DIA X 1-13/16 INCH L SIZE UL 514B, CSA C22.2 APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.375 TO 0.438 INCH CORD SIZE THROAT INNER DIAMETER 0.58 INCH TEMPERATURE RATING 90 DEG C CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CGA-50-438 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
CGA-50-438
Flexible Cord/Cable Connector CGA-50-438
STRAIGHT MALE TYPE COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-5/16 INCH DIA X 1-13/16 INCH L SIZE UL 514B, CSA C22.2 APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.375 TO 0.438 INCH CORD SIZE THROAT INNER DIAMETER 0.58 INCH TEMPERATURE RATING 90 DEG C CGA MODEL
  • STRAIGHT MALE TYPE
  • COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL
  • 1-5/16 INCH DIA X 1-13/16 INCH L SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.375 TO 0.438 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.58 INCH
  • TEMPERATURE RATING 90 DEG C
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-50-438
Product Name Flexible Cord/Cable Connector
Material Aluminum; Copper Free Aluminum, Neoprene Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074603 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Connector Strain Relief - 1546350-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers