O-Z/Gedney Flexible Cord/Cable Connector with Grip CGA-200-1688M

Description
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 2 INCH NPT THREAD SIZE 1.562 TO 1.688 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
Datasheet
Description
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 2 INCH NPT THREAD SIZE 1.562 TO 1.688 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - CGA-200-1688M - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector with Grip
CGA-200-1688M
Flexible Cord/Cable Connector with Grip CGA-200-1688M
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 2 INCH NPT THREAD SIZE 1.562 TO 1.688 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
  • UL, CSA APPROVAL
  • OIL/WATER TIGHT APPLICATION
  • STRAIGHT MALE CONNECTOR TYPE
  • 2 INCH NPT THREAD SIZE
  • 1.562 TO 1.688 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • APPLICABLE STANDARD FEDERAL W-F-406E
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-200-1688M
Product Name Flexible Cord/Cable Connector with Grip
Features LiquidTight
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825030 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details
Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; Metric; M 32 x 1.5/21 - 70074641 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.260 inch (32 mm)
View Details