O-Z/Gedney Flexible Cord/Cable Connector with Grip CGA-150-1250M

Description
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1-1/2 INCH NPT THREAD SIZE 1.125 TO 1.25 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
Datasheet
Description
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1-1/2 INCH NPT THREAD SIZE 1.125 TO 1.25 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - CGA-150-1250M - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector with Grip
CGA-150-1250M
Flexible Cord/Cable Connector with Grip CGA-150-1250M
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1-1/2 INCH NPT THREAD SIZE 1.125 TO 1.25 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
  • UL, CSA APPROVAL
  • OIL/WATER TIGHT APPLICATION
  • STRAIGHT MALE CONNECTOR TYPE
  • 1-1/2 INCH NPT THREAD SIZE
  • 1.125 TO 1.25 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • APPLICABLE STANDARD FEDERAL W-F-406E
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-150-1250M
Product Name Flexible Cord/Cable Connector with Grip
Features LiquidTight
Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200267 - Altech Corp.
Specs
Material Polyamide 6
Diameter 1.016 inch (25.8 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824110 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details