O-Z/Gedney Flexible Cord/Cable Connector CGA-150-1125

Description
STRAIGHT MALE TYPE COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 2-1/2 INCH DIA X 2-3/4 INCH L SIZE UL 514B, CSA C22.2 APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION 1-1/2 INCH THREAD SIZE 1 TO 1.125 INCH CORD SIZE THROAT INNER DIAMETER 1.5 INCH TEMPERATURE RATING 90 DEG C CGA MODEL
Datasheet
Description
STRAIGHT MALE TYPE COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 2-1/2 INCH DIA X 2-3/4 INCH L SIZE UL 514B, CSA C22.2 APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION 1-1/2 INCH THREAD SIZE 1 TO 1.125 INCH CORD SIZE THROAT INNER DIAMETER 1.5 INCH TEMPERATURE RATING 90 DEG C CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CGA-150-1125 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
CGA-150-1125
Flexible Cord/Cable Connector CGA-150-1125
STRAIGHT MALE TYPE COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 2-1/2 INCH DIA X 2-3/4 INCH L SIZE UL 514B, CSA C22.2 APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION 1-1/2 INCH THREAD SIZE 1 TO 1.125 INCH CORD SIZE THROAT INNER DIAMETER 1.5 INCH TEMPERATURE RATING 90 DEG C CGA MODEL
  • STRAIGHT MALE TYPE
  • COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL
  • 2-1/2 INCH DIA X 2-3/4 INCH L SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION
  • 1-1/2 INCH THREAD SIZE
  • 1 TO 1.125 INCH CORD SIZE
  • THROAT INNER DIAMETER 1.5 INCH
  • TEMPERATURE RATING 90 DEG C
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-150-1125
Product Name Flexible Cord/Cable Connector
Material Aluminum; Copper Free Aluminum, Neoprene Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824040 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Connector Strain Relief - 206304-1 - TE Connectivity
Specs
Material Polychloroprene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Gland; 24-38.5 mm; Polyamide 6; Neoprene; Light Gray; PG 42; 68 mm; 60 mm - 70075276 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 24.000 to 1.516 inch (610 to 38.5 mm)
View Details