O-Z/Gedney Flexible Cord/Cable Connector CGA-100-938

Description
STRAIGHT MALE TYPE COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-11/16 INCH DIA X 2-5/16 INCH L SIZE UL 514B, CSA C22.2 APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION 1 INCH THREAD SIZE 0.812 TO 0.938 INCH CORD SIZE THROAT INNER DIAMETER 1 INCH TEMPERATURE RATING 90 DEG C CGA MODEL
Datasheet
Description
STRAIGHT MALE TYPE COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-11/16 INCH DIA X 2-5/16 INCH L SIZE UL 514B, CSA C22.2 APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION 1 INCH THREAD SIZE 0.812 TO 0.938 INCH CORD SIZE THROAT INNER DIAMETER 1 INCH TEMPERATURE RATING 90 DEG C CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CGA-100-938 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
CGA-100-938
Flexible Cord/Cable Connector CGA-100-938
STRAIGHT MALE TYPE COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-11/16 INCH DIA X 2-5/16 INCH L SIZE UL 514B, CSA C22.2 APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION 1 INCH THREAD SIZE 0.812 TO 0.938 INCH CORD SIZE THROAT INNER DIAMETER 1 INCH TEMPERATURE RATING 90 DEG C CGA MODEL
  • STRAIGHT MALE TYPE
  • COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL
  • 1-11/16 INCH DIA X 2-5/16 INCH L SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION
  • 1 INCH THREAD SIZE
  • 0.812 TO 0.938 INCH CORD SIZE
  • THROAT INNER DIAMETER 1 INCH
  • TEMPERATURE RATING 90 DEG C
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-100-938
Product Name Flexible Cord/Cable Connector
Material Aluminum; Copper Free Aluminum, Neoprene Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745174-5 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824780 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Gland, Cable; NPT; 1/2 in./7; 24 mm; 88mm; 21.2 mm; Polyamide 6; Neoprene - 70074535 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details