Appleton Electric Liquidtight Flexible Conduit Connector CG6875NA

Description
STRAIGHT TYPE NICKEL PLATED ALUMINUM MATERIAL LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
Datasheet
Description
STRAIGHT TYPE NICKEL PLATED ALUMINUM MATERIAL LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - CG6875NA - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
CG6875NA
Liquidtight Flexible Conduit Connector CG6875NA
STRAIGHT TYPE NICKEL PLATED ALUMINUM MATERIAL LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
  • STRAIGHT TYPE
  • NICKEL PLATED ALUMINUM MATERIAL
  • LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CG6875NA
Product Name Liquidtight Flexible Conduit Connector
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details