Appleton Electric Liquidtight Flexible Conduit Connector CG5375SS

Description
STRAIGHT TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
Datasheet
Description
STRAIGHT TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - CG5375SS - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
CG5375SS
Liquidtight Flexible Conduit Connector CG5375SS
STRAIGHT TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
  • STRAIGHT TYPE
  • STAINLESS STEEL MATERIAL
  • LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CG5375SS
Product Name Liquidtight Flexible Conduit Connector
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 608266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male hook
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details