O-Z/Gedney Conduit To Rod Clamp CG-8150

Description
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE MATERIAL 10-3/8 INCH W X 1-7/8 INCH D X 10-7/8 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 300 TO 500 MCM CONDUCTOR SIZE 8 INCH IPS SIZE CG MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE MATERIAL 10-3/8 INCH W X 1-7/8 INCH D X 10-7/8 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 300 TO 500 MCM CONDUCTOR SIZE 8 INCH IPS SIZE CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CG-8150 - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
CG-8150
Conduit To Rod Clamp CG-8150
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE MATERIAL 10-3/8 INCH W X 1-7/8 INCH D X 10-7/8 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 300 TO 500 MCM CONDUCTOR SIZE 8 INCH IPS SIZE CG MODEL
  • HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE MATERIAL
  • 10-3/8 INCH W X 1-7/8 INCH D X 10-7/8 INCH H SIZE
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON
  • U BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, CSA C22.2 APPROVAL
  • 300 TO 500 MCM CONDUCTOR SIZE
  • 8 INCH IPS SIZE
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number CG-8150
Product Name Conduit To Rod Clamp
Material HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 4711316 - RS Components, Ltd.
Specs
Material Stainless Steel; 316 stainless steel
Diameter 0.984 inch (25 mm)
View Details
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details