HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE MATERIAL
7-1/4 INCH W X 1-7/8 INCH D X 7-3/4 INCH H SIZE
(1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL 467, CSA C22.2 APPROVAL
300 TO 500 MCM CONDUCTOR SIZE
5 INCH IPS SIZE
CG MODEL
O-Z/Gedney
Done
Datasheet
Description
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE MATERIAL
7-1/4 INCH W X 1-7/8 INCH D X 7-3/4 INCH H SIZE
(1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL 467, CSA C22.2 APPROVAL
300 TO 500 MCM CONDUCTOR SIZE
5 INCH IPS SIZE
CG MODEL
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE MATERIAL
7-1/4 INCH W X 1-7/8 INCH D X 7-3/4 INCH H SIZE
(1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL 467, CSA C22.2 APPROVAL
300 TO 500 MCM CONDUCTOR SIZE
5 INCH IPS SIZE
CG MODEL
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE MATERIAL
7-1/4 INCH W X 1-7/8 INCH D X 7-3/4 INCH H SIZE
(1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL 467, CSA C22.2 APPROVAL
300 TO 500 MCM CONDUCTOR SIZE
5 INCH IPS SIZE
CG MODEL
Supplier's Site
Datasheet
Technical Specifications
O-Z/Gedney
Product Category
Cable Clamps
Product Number
CG-5150
Product Name
Conduit To Rod Clamp
Material
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE HARDWARE