O-Z/Gedney Flexible Cord/Cable Connector CG-3150

Description
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER FREE ALUMINUM (CAP), NEOPRENE (GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 0.94 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.312 TO 0.437 INCH CORD SIZE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R COLOR CODE YELLOW
Datasheet
Description
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER FREE ALUMINUM (CAP), NEOPRENE (GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 0.94 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.312 TO 0.437 INCH CORD SIZE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R COLOR CODE YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-3150 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
CG-3150
Flexible Cord/Cable Connector CG-3150
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER FREE ALUMINUM (CAP), NEOPRENE (GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 0.94 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.312 TO 0.437 INCH CORD SIZE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R COLOR CODE YELLOW
  • STRAIGHT MALE TYPE
  • ALUMINUM (BODY), COPPER FREE ALUMINUM (CAP), NEOPRENE (GROMMET), STEEL/NON-STICK (WASHER) MATERIAL
  • 0.94 INCH DIA SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUID TIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.312 TO 0.437 INCH CORD SIZE
  • ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R
  • COLOR CODE YELLOW
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CG-3150
Product Name Flexible Cord/Cable Connector
Material Aluminum; Steel; Aluminum (Body), Copper Free Aluminum (Cap), Neoprene (Grommet), Steel/Non-Stick (Washer)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824180 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details