O-Z/Gedney Conduit To Rod Clamp CG-2625

Description
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE HARDWARE MATERIAL 4-1/8 INCH W X 1-7/16 INCH D X 4-3/4 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL, CSA APPROVAL 2/0 AWG TO 250 MCM CONDUCTOR SIZE 2-1/2 INCH IPS SIZE APPLICABLE STANDARD W-F-406E CG MODEL
Datasheet
Description
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE HARDWARE MATERIAL 4-1/8 INCH W X 1-7/16 INCH D X 4-3/4 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL, CSA APPROVAL 2/0 AWG TO 250 MCM CONDUCTOR SIZE 2-1/2 INCH IPS SIZE APPLICABLE STANDARD W-F-406E CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CG-2625 - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
CG-2625
Conduit To Rod Clamp CG-2625
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE HARDWARE MATERIAL 4-1/8 INCH W X 1-7/16 INCH D X 4-3/4 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL, CSA APPROVAL 2/0 AWG TO 250 MCM CONDUCTOR SIZE 2-1/2 INCH IPS SIZE APPLICABLE STANDARD W-F-406E CG MODEL
  • HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE HARDWARE MATERIAL
  • 4-1/8 INCH W X 1-7/16 INCH D X 4-3/4 INCH H SIZE
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE USED ON
  • U BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL, CSA APPROVAL
  • 2/0 AWG TO 250 MCM CONDUCTOR SIZE
  • 2-1/2 INCH IPS SIZE
  • APPLICABLE STANDARD W-F-406E
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number CG-2625
Product Name Conduit To Rod Clamp
Material High-Strength Copper Alloy Body, High-Strength Silicon Bronze Hardware
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 608121 - RS Components, Ltd.
Specs
Material Steel; Steel
Diameter 0.787 inch (20 mm)
View Details
ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details
PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Specs
Material Steel
View Details