FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE
3/4 INCH HUB SIZE
UL 844, UL 1572, UL 1598-A APPROVAL
MARINE APPLICATION
CROSSARM MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
PULSE START METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
CORROSION RESISTANT, EXPLOSION PROOF
120/208/240/277 V LAMP/BALLAST VOLTAGE
M135 ANSI CODE
1.8 SQ FT EPA
EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL
MALLEABLE IRON CROSSARM, STEEL TRUNNION MOUNTING HARDWARE
CODE.MASTER 2[T], APPLETON[R] BRAND
Appleton Electric
Done
Datasheet
Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE
3/4 INCH HUB SIZE
UL 844, UL 1572, UL 1598-A APPROVAL
MARINE APPLICATION
CROSSARM MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
PULSE START METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
CORROSION RESISTANT, EXPLOSION PROOF
120/208/240/277 V LAMP/BALLAST VOLTAGE
M135 ANSI CODE
1.8 SQ FT EPA
EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL
MALLEABLE IRON CROSSARM, STEEL TRUNNION MOUNTING HARDWARE
CODE.MASTER 2[T], APPLETON[R] BRAND
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE
3/4 INCH HUB SIZE
UL 844, UL 1572, UL 1598-A APPROVAL
MARINE APPLICATION
CROSSARM MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
PULSE START METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
CORROSION RESISTANT, EXPLOSION PROOF
120/208/240/277 V LAMP/BALLAST VOLTAGE
M135 ANSI CODE
1.8 SQ FT EPA
EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL
MALLEABLE IRON CROSSARM, STEEL TRUNNION MOUNTING HARDWARE
CODE.MASTER 2[T], APPLETON[R] BRAND
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE
3/4 INCH HUB SIZE
UL 844, UL 1572, UL 1598-A APPROVAL
MARINE APPLICATION
CROSSARM MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
PULSE START METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
CORROSION RESISTANT, EXPLOSION PROOF
120/208/240/277 V LAMP/BALLAST VOLTAGE
M135 ANSI CODE
1.8 SQ FT EPA
EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL
MALLEABLE IRON CROSSARM, STEEL TRUNNION MOUNTING HARDWARE