2015C -- 15 AMP TAMPER RESISTANT DECORATIVE OUTLET, SIDE WIRE & BACK WIRE, COMMERCIAL GRADE
Suzhou Ele Mfg Co., Ltd.15 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade2015C
Description
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |
Back wire ground clamp for fast and secure wiring. |
Self-grounding clip assures positive ground. |
Push-in quick back wring holes allow faster, easier installation. |
Heavy-duty compact design for easier installation and long-lasting performance. |
All four contact screws and the ground screw are backed-out. |
Self-grounding clip assures positive ground. |
Wrap-around galvanized steel straps. |
Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. |
Compact body design allows for adequate wiring room in the wallbox. |
Heavy interior walls provide additional support to ensure contact retention. |
One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
Suzhou Ele Mfg Co., Ltd.
Done
Request a Quote
Email Supplier
Description
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |
Back wire ground clamp for fast and secure wiring. |
Self-grounding clip assures positive ground. |
Push-in quick back wring holes allow faster, easier installation. |
Heavy-duty compact design for easier installation and long-lasting performance. |
All four contact screws and the ground screw are backed-out. |
Self-grounding clip assures positive ground. |
Wrap-around galvanized steel straps. |
Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. |
Compact body design allows for adequate wiring room in the wallbox. |
Heavy interior walls provide additional support to ensure contact retention. |
One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
15 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade
2015C
15 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade
2015C
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |
Back wire ground clamp for fast and secure wiring. |
Self-grounding clip assures positive ground. |
Push-in quick back wring holes allow faster, easier installation. |
Heavy-duty compact design for easier installation and long-lasting performance. |
All four contact screws and the ground screw are backed-out. |
Self-grounding clip assures positive ground. |
Wrap-around galvanized steel straps. |
Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. |
Compact body design allows for adequate wiring room in the wallbox. |
Heavy interior walls provide additional support to ensure contact retention. |
One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |
Back wire ground clamp for fast and secure wiring. |
Self-grounding clip assures positive ground. |
Push-in quick back wring holes allow faster, easier installation. |
Heavy-duty compact design for easier installation and long-lasting performance. |
All four contact screws and the ground screw are backed-out. |
Self-grounding clip assures positive ground. |
Wrap-around galvanized steel straps. |
Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. |
Compact body design allows for adequate wiring room in the wallbox. |
Heavy interior walls provide additional support to ensure contact retention. |
One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
Supplier's Site
Technical Specifications
Suzhou Ele Mfg Co., Ltd.
Product Category
Power Connectors
Product Number
2015C
Product Name
15 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade