Emerson SolaHD Transformer;Ctrl;Encapsulated;240/415/480V Pri;120/240V Sec;Panel;1000VA CE1000TH

Description
Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits. Features: CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety “Touchproof” Terminations Available for E Series (P/N IP20) Call Your Local Allied Sales Representative 55°C Rise, 105°C Insulation System for E Series 80°C Rise, 130°C Insulation System for CE Series Copper Wound for Constant Reliability Epoxy Encapsulated Design for Cooler Operation Exceeds NEMA, ANSI and Automotive Standards Rated for 50/60 Hz Except as Noted
Datasheet
Description
Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits. Features: CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety “Touchproof” Terminations Available for E Series (P/N IP20) Call Your Local Allied Sales Representative 55°C Rise, 105°C Insulation System for E Series 80°C Rise, 130°C Insulation System for CE Series Copper Wound for Constant Reliability Epoxy Encapsulated Design for Cooler Operation Exceeds NEMA, ANSI and Automotive Standards Rated for 50/60 Hz Except as Noted
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer;Ctrl;Encapsulated;240/415/480V Pri;120/240V Sec;Panel;1000VA - 70209122 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Ctrl;Encapsulated;240/415/480V Pri;120/240V Sec;Panel;1000VA
70209122
Transformer;Ctrl;Encapsulated;240/415/480V Pri;120/240V Sec;Panel;1000VA 70209122
Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits. Features: CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety “Touchproof” Terminations Available for E Series (P/N IP20) Call Your Local Allied Sales Representative 55°C Rise, 105°C Insulation System for E Series 80°C Rise, 130°C Insulation System for CE Series Copper Wound for Constant Reliability Epoxy Encapsulated Design for Cooler Operation Exceeds NEMA, ANSI and Automotive Standards Rated for 50/60 Hz Except as Noted

Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits.
Features:

  • CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety
  • “Touchproof” Terminations Available for E Series (P/N IP20) Call Your Local Allied Sales Representative
  • 55°C Rise, 105°C Insulation System for E Series
  • 80°C Rise, 130°C Insulation System for CE Series
  • Copper Wound for Constant Reliability
  • Epoxy Encapsulated Design for Cooler Operation
  • Exceeds NEMA, ANSI and Automotive Standards
  • Rated for 50/60 Hz Except as Noted
Supplier's Site
Sheung Wan, Hong Kong
Industrial Transformers
CE1000TH
Industrial Transformers CE1000TH
Industrial Transformers 1KVA INTL CE-RATED TRANSFORMER

Industrial Transformers 1KVA INTL CE-RATED TRANSFORMER

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 70209122 CE1000TH
Product Name Transformer;Ctrl;Encapsulated;240/415/480V Pri;120/240V Sec;Panel;1000VA Industrial Transformers
Other Transformer Types / Applications Isolation; Telecom
Standards ANSI; IEC; UL; NEMA
Operating Frequency 50 to 60 Hz
Input Voltage 220 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt PoE Transformers for TI LM5070 - C1587-AL C1587-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-800-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers