O-Z/Gedney Conduit Body C8X-250MG

Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 23.25 INCH L X 4.63 INCH W X 5.13 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING C8X MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 23.25 INCH L X 4.63 INCH W X 5.13 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING C8X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C8X-250MG - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
C8X-250MG
Conduit Body C8X-250MG
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 23.25 INCH L X 4.63 INCH W X 5.13 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING C8X MODEL
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 23.25 INCH L X 4.63 INCH W X 5.13 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 2 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • HOT DIP GALVANIZED COVER TYPE
  • STRAIGHT HUB LOCATION
  • STRAIGHT SIDE ACCESS OPENING
  • C8X MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number C8X-250MG
Product Name Conduit Body
Material Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type EF - Flexible Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.7500 inch (19.05 mm)
View Details
Cable Conduit - 1-2500180-9 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details