O-Z/Gedney Conduit Body C8X-150MG

Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 13.94 INCH L X 3.13 INCH W X 3.75 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING C8X MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 13.94 INCH L X 3.13 INCH W X 3.75 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING C8X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C8X-150MG - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
C8X-150MG
Conduit Body C8X-150MG
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 13.94 INCH L X 3.13 INCH W X 3.75 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING C8X MODEL
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 13.94 INCH L X 3.13 INCH W X 3.75 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • HOT DIP GALVANIZED COVER TYPE
  • STRAIGHT HUB LOCATION
  • STRAIGHT SIDE ACCESS OPENING
  • C8X MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number C8X-150MG
Product Name Conduit Body
Material Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-1 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 2535259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details
Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 0.3750 inch (9.52 mm)
Units English Size
View Details