O-Z/Gedney Explosionproof Conduit Body C8X-125M

Description
MALLEABLE IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL 12 INCH L X 2.38 INCH W X 3.31 INCH H SIZE ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH 1-1/4 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 50 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT STRAIGHT HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 C8X MODEL
Datasheet
Description
MALLEABLE IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL 12 INCH L X 2.38 INCH W X 3.31 INCH H SIZE ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH 1-1/4 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 50 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT STRAIGHT HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 C8X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - C8X-125M - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Body
C8X-125M
Explosionproof Conduit Body C8X-125M
MALLEABLE IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL 12 INCH L X 2.38 INCH W X 3.31 INCH H SIZE ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH 1-1/4 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 50 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT STRAIGHT HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 C8X MODEL
  • MALLEABLE IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL
  • 12 INCH L X 2.38 INCH W X 3.31 INCH H SIZE
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH
  • 1-1/4 INCH HUB SIZE
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2, NEC APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 50 CU INCH CAPACITY
  • HAZARDOUS LOCATION, RAINTIGHT
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • C8X MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number C8X-125M
Product Name Explosionproof Conduit Body
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.25 inch (31.75 mm)
Units English Size
View Details
Cable Conduit - 2500181-8 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details