O-Z/Gedney Explosionproof Conduit Body C8X-100M

Description
MALLEABLE IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL 9.81 INCH L X 2.38 INCH W X 2.75 INCH H SIZE ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH 1 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 31 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT STRAIGHT HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 C8X MODEL
Datasheet
Description
MALLEABLE IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL 9.81 INCH L X 2.38 INCH W X 2.75 INCH H SIZE ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH 1 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 31 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT STRAIGHT HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 C8X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - C8X-100M - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Body
C8X-100M
Explosionproof Conduit Body C8X-100M
MALLEABLE IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL 9.81 INCH L X 2.38 INCH W X 2.75 INCH H SIZE ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH 1 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 31 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT STRAIGHT HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 C8X MODEL
  • MALLEABLE IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL
  • 9.81 INCH L X 2.38 INCH W X 2.75 INCH H SIZE
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH
  • 1 INCH HUB SIZE
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2, NEC APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 31 CU INCH CAPACITY
  • HAZARDOUS LOCATION, RAINTIGHT
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • C8X MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number C8X-100M
Product Name Explosionproof Conduit Body
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-4 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 1240021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details