Appleton Electric Conduit Body C789

Description
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET) MATERIAL 15.63 INCH L X 5 INCH W X 4.94 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE STRAIGHT HUB LOCATION FORM 9 FORM TYPE SIDE ACCESS OPENING CONDUCTOR SIZE (3) 300 KCMIL APPLICATION INDUSTRIAL/COMMERCIA L APPLICABLE STANDARD NEC/CEC
Datasheet
Description
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET) MATERIAL 15.63 INCH L X 5 INCH W X 4.94 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE STRAIGHT HUB LOCATION FORM 9 FORM TYPE SIDE ACCESS OPENING CONDUCTOR SIZE (3) 300 KCMIL APPLICATION INDUSTRIAL/COMMERCIA L APPLICABLE STANDARD NEC/CEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C789 - Appleton Electric
Rosemont, IL, USA
Conduit Body
C789
Conduit Body C789
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET) MATERIAL 15.63 INCH L X 5 INCH W X 4.94 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE STRAIGHT HUB LOCATION FORM 9 FORM TYPE SIDE ACCESS OPENING CONDUCTOR SIZE (3) 300 KCMIL APPLICATION INDUSTRIAL/COMMERCIA L APPLICABLE STANDARD NEC/CEC
  • NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET) MATERIAL
  • 15.63 INCH L X 5 INCH W X 4.94 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2-1/2 INCH HUB SIZE
  • SCREW INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 9 FORM TYPE
  • SIDE ACCESS OPENING
  • CONDUCTOR SIZE (3) 300 KCMIL
  • APPLICATION INDUSTRIAL/COMMERCIAL
  • APPLICABLE STANDARD NEC/CEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number C789
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details