Appleton Electric Explosionproof Conduit Body C58

Description
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 10.38 INCH LENGTH X 2.78 INCH WIDTH X 2.78 INCH HEIGHT SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 1-1/2 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 42.5 CUBIC INCH CAPACITY STRAIGHT HUB LOCATION SIDE ACCESS OPENING FM8[TM] BRAND FORM TYPE FORM 8 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet
Description
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 10.38 INCH LENGTH X 2.78 INCH WIDTH X 2.78 INCH HEIGHT SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 1-1/2 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 42.5 CUBIC INCH CAPACITY STRAIGHT HUB LOCATION SIDE ACCESS OPENING FM8[TM] BRAND FORM TYPE FORM 8 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - C58 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Body
C58
Explosionproof Conduit Body C58
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 10.38 INCH LENGTH X 2.78 INCH WIDTH X 2.78 INCH HEIGHT SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 1-1/2 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 42.5 CUBIC INCH CAPACITY STRAIGHT HUB LOCATION SIDE ACCESS OPENING FM8[TM] BRAND FORM TYPE FORM 8 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
  • GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL
  • 10.38 INCH LENGTH X 2.78 INCH WIDTH X 2.78 INCH HEIGHT SIZE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH
  • 1-1/2 INCH HUB SIZE
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 42.5 CUBIC INCH CAPACITY
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • FM8[TM] BRAND
  • FORM TYPE FORM 8
  • INSTALLATION THREADED
  • USED ON RIGID/IMC CONDUIT
  • APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number C58
Product Name Explosionproof Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details