O-Z/Gedney Conduit Body C400

Description
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL 18-3/8 INCH L X 5-1/2 INCH W X 5-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 320 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT
Datasheet
Description
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL 18-3/8 INCH L X 5-1/2 INCH W X 5-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 320 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C400 - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
C400
Conduit Body C400
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL 18-3/8 INCH L X 5-1/2 INCH W X 5-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 320 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT
  • ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL
  • 18-3/8 INCH L X 5-1/2 INCH W X 5-5/8 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 4 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2 APPROVAL
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • SPEC 5[TM] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • CAPACITY 320 CU INCH
  • APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAINTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number C400
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type AT - Flexible Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details
Cable Conduit - 2500181-3 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details