Appleton Electric Conduit Body C400-A

Description
EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL 18.13 INCH L X 5.5 INCH W X 5.56 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 340 CU INCH FORM 85 MODEL
Datasheet
Description
EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL 18.13 INCH L X 5.5 INCH W X 5.56 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 340 CU INCH FORM 85 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C400-A - Appleton Electric
Rosemont, IL, USA
Conduit Body
C400-A
Conduit Body C400-A
EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL 18.13 INCH L X 5.5 INCH W X 5.56 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 340 CU INCH FORM 85 MODEL
  • EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL
  • 18.13 INCH L X 5.5 INCH W X 5.56 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 85 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 340 CU INCH
  • FORM 85 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number C400-A
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1823859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details