O-Z/Gedney Conduit Body C350A

Description
EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL 18.13 INCH L X 5.5 INCH W X 5.19 INCH H SIZE RIGID/IMC CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 303 CU INCH
Datasheet
Description
EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL 18.13 INCH L X 5.5 INCH W X 5.19 INCH H SIZE RIGID/IMC CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 303 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C350A - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
C350A
Conduit Body C350A
EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL 18.13 INCH L X 5.5 INCH W X 5.19 INCH H SIZE RIGID/IMC CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 303 CU INCH
  • EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL
  • 18.13 INCH L X 5.5 INCH W X 5.19 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 85 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R], FORM 85[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 303 CU INCH
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number C350A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 5470264012 - TE Connectivity
Specs
Temperature Rating -67 to 302 F (-55 to 150 C)
View Details
Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 0.3750 inch (9.52 mm)
Units English Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details