ASCO Pneumatic Filter C30C03ACDG

Description
DISCONTINUED BY MANUFACTURER, REGULATOR, COALESCING, W/ FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REGULATOR, COALESCING, W/ FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11383028 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11383028
Pneumatic Filter 11383028
DISCONTINUED BY MANUFACTURER, REGULATOR, COALESCING, W/ FILTER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REGULATOR, COALESCING, W/ FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11383028
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
92mm Fan Filter Media 60PPI - 09362-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
Pneumatic Filters - 1761719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Air filter
View Details