Appleton Electric Conduit Body C300-M

Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET MATERIAL 15.13 INCH L X 4.31 INCH W X 4.63 INCH H SIZE IMC/RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE STRAIGHT HUB LOCATION FORM 35 FORM TYPE SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet
Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET MATERIAL 15.13 INCH L X 4.31 INCH W X 4.63 INCH H SIZE IMC/RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE STRAIGHT HUB LOCATION FORM 35 FORM TYPE SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C300-M - Appleton Electric
Rosemont, IL, USA
Conduit Body
C300-M
Conduit Body C300-M
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET MATERIAL 15.13 INCH L X 4.31 INCH W X 4.63 INCH H SIZE IMC/RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE STRAIGHT HUB LOCATION FORM 35 FORM TYPE SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET MATERIAL
  • 15.13 INCH L X 4.31 INCH W X 4.63 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 35 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET. BRAND
  • FEDERAL SPECIFICATION W-C-586B
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number C300-M
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.6693 inch (17 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details