Appleton Electric Conduit Body C200-A

Description
EPOXY POWDER COATED PRESSURE COPPER FREE CAST ALUMINUM, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 10.81 INCH L X 3.13 INCH W X 3.44 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 70 CU INCH APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE FORM 85 MODEL
Datasheet
Description
EPOXY POWDER COATED PRESSURE COPPER FREE CAST ALUMINUM, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 10.81 INCH L X 3.13 INCH W X 3.44 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 70 CU INCH APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE FORM 85 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C200-A - Appleton Electric
Rosemont, IL, USA
Conduit Body
C200-A
Conduit Body C200-A
EPOXY POWDER COATED PRESSURE COPPER FREE CAST ALUMINUM, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 10.81 INCH L X 3.13 INCH W X 3.44 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 70 CU INCH APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE FORM 85 MODEL
  • EPOXY POWDER COATED PRESSURE COPPER FREE CAST ALUMINUM, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 10.81 INCH L X 3.13 INCH W X 3.44 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2, NEC, CEC APPROVAL
  • ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 85 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 70 CU INCH
  • APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE
  • FORM 85 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number C200-A
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 623940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details