Appleton Electric Conduit Body C17SA

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 5.38 INCH L X 1.38 INCH W X 1.38 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE STRAIGHT HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 5.38 INCH L X 1.38 INCH W X 1.38 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE STRAIGHT HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C17SA - Appleton Electric
Rosemont, IL, USA
Conduit Body
C17SA
Conduit Body C17SA
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 5.38 INCH L X 1.38 INCH W X 1.38 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE STRAIGHT HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
  • EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL
  • 5.38 INCH L X 1.38 INCH W X 1.38 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 7 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET. BRAND
  • FEDERAL SPECIFICATION W-C-586B
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number C17SA
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.5512 inch (14 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details