O-Z/Gedney Conduit Body C-75CG

Description
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 6-1/8 INCH L X 1-5/8 INCH W X 1-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL ZINC ELECTROPLATED STEEL COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 7 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT R
Datasheet
Description
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 6-1/8 INCH L X 1-5/8 INCH W X 1-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL ZINC ELECTROPLATED STEEL COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 7 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C-75CG - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
C-75CG
Conduit Body C-75CG
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 6-1/8 INCH L X 1-5/8 INCH W X 1-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL ZINC ELECTROPLATED STEEL COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 7 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT R
  • ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL
  • 6-1/8 INCH L X 1-5/8 INCH W X 1-5/8 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2 APPROVAL
  • ZINC ELECTROPLATED STEEL COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • SPEC 5[TM] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • CAPACITY 7 CU INCH
  • APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAINTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT R
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number C-75CG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type HFEMS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Cable Conduit - 2500180-6 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details