O-Z/Gedney Flexible Cord/Cable Support Wedging Body C-5004-BO

Description
TAPERED TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 7-1/8 INCH DIA X 5-5/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION C MODEL
Datasheet
Description
TAPERED TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 7-1/8 INCH DIA X 5-5/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Body - C-5004-BO - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Body
C-5004-BO
Flexible Cord/Cable Support Wedging Body C-5004-BO
TAPERED TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 7-1/8 INCH DIA X 5-5/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION C MODEL
  • TAPERED TYPE
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 7-1/8 INCH DIA X 5-5/8 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B APPROVAL
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE
  • 5 INCH CONDUIT SIZE
  • MULTIPLE SEGMENT PLUG TYPE
  • RIGID/IMC CONDUIT TYPE
  • VERTICAL CONDUIT POSITION
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number C-5004-BO
Product Name Flexible Cord/Cable Support Wedging Body
Material HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825310 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074538 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.472 inch (12 mm)
View Details
Connector Strain Relief - 201845-1 - TE Connectivity
Specs
Material Carbon Steel
Length 2.73 inch (69.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details