Appleton Electric Conduit Body C-150ACGA

Description
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 8.56 INCH L X 2.5 INCH W X 2.75 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED CAST ALUMINUM COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 35 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTO
Datasheet
Description
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 8.56 INCH L X 2.5 INCH W X 2.75 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED CAST ALUMINUM COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 35 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C-150ACGA - Appleton Electric
Rosemont, IL, USA
Conduit Body
C-150ACGA
Conduit Body C-150ACGA
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 8.56 INCH L X 2.5 INCH W X 2.75 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED CAST ALUMINUM COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 35 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTO
  • EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 8.56 INCH L X 2.5 INCH W X 2.75 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL
  • EPOXY POWDER COATED CAST ALUMINUM COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 85 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 35 CU INCH
  • APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTO
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number C-150ACGA
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details