Appleton Electric Conduit Body BUB400-A

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 30.88 INCH L X 5.63 INCH W X 10.31 INCH H SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION UB CONFIGURATION 2 HUB(S) EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 30.88 INCH L X 5.63 INCH W X 10.31 INCH H SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION UB CONFIGURATION 2 HUB(S) EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - BUB400-A - Appleton Electric
Rosemont, IL, USA
Conduit Body
BUB400-A
Conduit Body BUB400-A
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 30.88 INCH L X 5.63 INCH W X 10.31 INCH H SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION UB CONFIGURATION 2 HUB(S) EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
  • EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 30.88 INCH L X 5.63 INCH W X 10.31 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED INSTALLATION
  • UB CONFIGURATION
  • 2 HUB(S)
  • EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY COVER TYPE
  • 45 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • UNILET. BRAND
  • FEDERAL SPECIFICATION W-C-586B
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BUB400-A
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details