Appleton Electric Conduit Body BUB300-M

Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 22.88 INCH L X 4.63 INCH W X 7.31 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION UB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 445 CU INCH APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Datasheet
Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 22.88 INCH L X 4.63 INCH W X 7.31 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION UB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 445 CU INCH APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - BUB300-M - Appleton Electric
Rosemont, IL, USA
Conduit Body
BUB300-M
Conduit Body BUB300-M
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 22.88 INCH L X 4.63 INCH W X 7.31 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION UB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 445 CU INCH APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 22.88 INCH L X 4.63 INCH W X 7.31 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3 INCH HUB SIZE
  • THREADED INSTALLATION
  • UB CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2, NEC, CEC APPROVAL
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE
  • 45 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 445 CU INCH
  • APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BUB300-M
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details