Appleton Electric Conduit Body BUB125-M

Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON (BODY), NEOPRENE (GASKET) MATERIAL 10.25 INCH L X 2.38 INCH W X 4.13 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 45 DEGREE HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD NEC/CEC
Datasheet
Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON (BODY), NEOPRENE (GASKET) MATERIAL 10.25 INCH L X 2.38 INCH W X 4.13 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 45 DEGREE HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD NEC/CEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - BUB125-M - Appleton Electric
Rosemont, IL, USA
Conduit Body
BUB125-M
Conduit Body BUB125-M
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON (BODY), NEOPRENE (GASKET) MATERIAL 10.25 INCH L X 2.38 INCH W X 4.13 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 45 DEGREE HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD NEC/CEC
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON (BODY), NEOPRENE (GASKET) MATERIAL
  • 10.25 INCH L X 2.38 INCH W X 4.13 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/4 INCH HUB SIZE
  • SCREW INSTALLATION
  • UB CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON COVER TYPE
  • 45 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD NEC/CEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BUB125-M
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details