Appleton Electric Explosionproof Conduit Reducer Coupling BR150125A

Description
COPPER FREE ALUMINUM ALLOY MATERIAL 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILET[R] BRAND CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF FINISH NATURAL BR MODEL
Datasheet
Description
COPPER FREE ALUMINUM ALLOY MATERIAL 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILET[R] BRAND CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF FINISH NATURAL BR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Reducer Coupling - BR150125A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Reducer Coupling
BR150125A
Explosionproof Conduit Reducer Coupling BR150125A
COPPER FREE ALUMINUM ALLOY MATERIAL 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILET[R] BRAND CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF FINISH NATURAL BR MODEL
  • COPPER FREE ALUMINUM ALLOY MATERIAL
  • 1-1/4 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • UL APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • BELLED END STYLE
  • UNILET[R] BRAND
  • CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF
  • FINISH NATURAL
  • BR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BR150125A
Product Name Explosionproof Conduit Reducer Coupling
Fitting Type Coupling; Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1892331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Locknut
Material Plated steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details