Appleton Electric Rigid/EMT Conduit Locknut BLSG-500

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 6.63 INCH DIAMETER 0.5 INCH THICKNESS 5 INCH TRADE SIZE LIQUIDTIGHT APPLICABLE STANDARD NEMA FB-1 APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT BLSG MODEL
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 6.63 INCH DIAMETER 0.5 INCH THICKNESS 5 INCH TRADE SIZE LIQUIDTIGHT APPLICABLE STANDARD NEMA FB-1 APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT BLSG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - BLSG-500 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Locknut
BLSG-500
Rigid/EMT Conduit Locknut BLSG-500
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 6.63 INCH DIAMETER 0.5 INCH THICKNESS 5 INCH TRADE SIZE LIQUIDTIGHT APPLICABLE STANDARD NEMA FB-1 APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT BLSG MODEL
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 6.63 INCH DIAMETER
  • 0.5 INCH THICKNESS
  • 5 INCH TRADE SIZE
  • LIQUIDTIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT
  • BLSG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BLSG-500
Product Name Rigid/EMT Conduit Locknut
Fitting Type Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details