Appleton Electric Rigid/EMT Conduit Locknut BLSG-400

Description
SEALING TYPE MALLEABLE IRON MATERIAL THREADED INSTALLATION UL APPROVAL 5-11/32 INCH DIAMETER 7/16 INCH THICKNESS 25 STANDARD PACKAGE 4 INCH TRADE SIZE APPLETON. BRAND
Datasheet
Description
SEALING TYPE MALLEABLE IRON MATERIAL THREADED INSTALLATION UL APPROVAL 5-11/32 INCH DIAMETER 7/16 INCH THICKNESS 25 STANDARD PACKAGE 4 INCH TRADE SIZE APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - BLSG-400 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Locknut
BLSG-400
Rigid/EMT Conduit Locknut BLSG-400
SEALING TYPE MALLEABLE IRON MATERIAL THREADED INSTALLATION UL APPROVAL 5-11/32 INCH DIAMETER 7/16 INCH THICKNESS 25 STANDARD PACKAGE 4 INCH TRADE SIZE APPLETON. BRAND
  • SEALING TYPE
  • MALLEABLE IRON MATERIAL
  • THREADED INSTALLATION
  • UL APPROVAL
  • 5-11/32 INCH DIAMETER
  • 7/16 INCH THICKNESS
  • 25 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BLSG-400
Product Name Rigid/EMT Conduit Locknut
Fitting Type Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details