Appleton Electric Rigid/EMT Conduit Locknut BLSG-300

Description
SEALING TYPE MALLEABLE IRON MATERIAL THREADED INSTALLATION UL APPROVAL 4-3/16 INCH DIAMETER 3/8 INCH THICKNESS 50 STANDARD PACKAGE 3 INCH TRADE SIZE APPLETON. BRAND
Datasheet
Description
SEALING TYPE MALLEABLE IRON MATERIAL THREADED INSTALLATION UL APPROVAL 4-3/16 INCH DIAMETER 3/8 INCH THICKNESS 50 STANDARD PACKAGE 3 INCH TRADE SIZE APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - BLSG-300 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Locknut
BLSG-300
Rigid/EMT Conduit Locknut BLSG-300
SEALING TYPE MALLEABLE IRON MATERIAL THREADED INSTALLATION UL APPROVAL 4-3/16 INCH DIAMETER 3/8 INCH THICKNESS 50 STANDARD PACKAGE 3 INCH TRADE SIZE APPLETON. BRAND
  • SEALING TYPE
  • MALLEABLE IRON MATERIAL
  • THREADED INSTALLATION
  • UL APPROVAL
  • 4-3/16 INCH DIAMETER
  • 3/8 INCH THICKNESS
  • 50 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BLSG-300
Product Name Rigid/EMT Conduit Locknut
Fitting Type Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details