Appleton Electric Rigid/EMT Conduit Locknut BLSG-200

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 2-15/16 INCH DIAMETER 5/16 INCH THICKNESS 100 STANDARD PACKAGE 2 INCH TRADE SIZE APPLETON. BRAND
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 2-15/16 INCH DIAMETER 5/16 INCH THICKNESS 100 STANDARD PACKAGE 2 INCH TRADE SIZE APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - BLSG-200 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Locknut
BLSG-200
Rigid/EMT Conduit Locknut BLSG-200
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 2-15/16 INCH DIAMETER 5/16 INCH THICKNESS 100 STANDARD PACKAGE 2 INCH TRADE SIZE APPLETON. BRAND
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • UL APPROVAL
  • 2-15/16 INCH DIAMETER
  • 5/16 INCH THICKNESS
  • 100 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BLSG-200
Product Name Rigid/EMT Conduit Locknut
Fitting Type Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details