Appleton Electric Rigid/EMT Conduit Locknut BLSG-150

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 2-13/32 INCH DIAMETER 9/32 INCH THICKNESS 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLETON. BRAND
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 2-13/32 INCH DIAMETER 9/32 INCH THICKNESS 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - BLSG-150 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Locknut
BLSG-150
Rigid/EMT Conduit Locknut BLSG-150
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 2-13/32 INCH DIAMETER 9/32 INCH THICKNESS 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLETON. BRAND
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • UL APPROVAL
  • 2-13/32 INCH DIAMETER
  • 9/32 INCH THICKNESS
  • 100 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BLSG-150
Product Name Rigid/EMT Conduit Locknut
Fitting Type Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8726205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.4331 inch (11 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details