Appleton Electric Rigid/EMT Conduit Locknut BLSG-125

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 2-3/32 INCH DIAMETER 9/32 INCH THICKNESS 200 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE APPLETON. BRAND
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 2-3/32 INCH DIAMETER 9/32 INCH THICKNESS 200 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - BLSG-125 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Locknut
BLSG-125
Rigid/EMT Conduit Locknut BLSG-125
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 2-3/32 INCH DIAMETER 9/32 INCH THICKNESS 200 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE APPLETON. BRAND
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • UL APPROVAL
  • 2-3/32 INCH DIAMETER
  • 9/32 INCH THICKNESS
  • 200 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BLSG-125
Product Name Rigid/EMT Conduit Locknut
Fitting Type Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 2687454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details