Appleton Electric Conduit Body BLB400-M

Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 27.5 INCH L X 7 INCH W X 12.5 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 740 CU INCH APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Datasheet
Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 27.5 INCH L X 7 INCH W X 12.5 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 740 CU INCH APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - BLB400-M - Appleton Electric
Rosemont, IL, USA
Conduit Body
BLB400-M
Conduit Body BLB400-M
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 27.5 INCH L X 7 INCH W X 12.5 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 740 CU INCH APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 27.5 INCH L X 7 INCH W X 12.5 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 4 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2, NEC, CEC APPROVAL
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 740 CU INCH
  • APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BLB400-M
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 429640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details