Appleton Electric Rigid/EMT Conduit Locknut BL-250

Description
STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 3.56 INCH DIAMETER 0.38 INCH THICKNESS 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT BL MODEL
Datasheet
Description
STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 3.56 INCH DIAMETER 0.38 INCH THICKNESS 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT BL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - BL-250 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Locknut
BL-250
Rigid/EMT Conduit Locknut BL-250
STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 3.56 INCH DIAMETER 0.38 INCH THICKNESS 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT BL MODEL
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 3.56 INCH DIAMETER
  • 0.38 INCH THICKNESS
  • 2-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT
  • BL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BL-250
Product Name Rigid/EMT Conduit Locknut
Fitting Type Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details