BL-125 -- RIGID/EMT CONDUIT LOCKNUT
Appleton Electric
Rigid/EMT Conduit Locknut
BL-125
Description
STEEL MATERIAL
THREADED INSTALLATION
UL APPROVAL
2-9/32 INCH DIAMETER
3/16 INCH THICKNESS
200 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
APPLETON. BRAND
Description
STEEL MATERIAL
THREADED INSTALLATION
UL APPROVAL
2-9/32 INCH DIAMETER
3/16 INCH THICKNESS
200 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
APPLETON. BRAND
Datasheet
Suppliers
Rigid/EMT Conduit Locknut
BL-125
STEEL MATERIAL
THREADED INSTALLATION
UL APPROVAL
2-9/32 INCH DIAMETER
3/16 INCH THICKNESS
200 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
APPLETON. BRAND
- STEEL MATERIAL
- THREADED INSTALLATION
- UL APPROVAL
- 2-9/32 INCH DIAMETER
- 3/16 INCH THICKNESS
- 200 STANDARD PACKAGE
- 1-1/4 INCH TRADE SIZE
- APPLETON. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
BL-125 |
|
Product Name
|
Rigid/EMT Conduit Locknut |
|
Fitting Type
|
Conduit Locknut
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Male hook
Size
0.7874 inch (20 mm)
Material
Steel; Steel
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details