Appleton Electric Conduit Body Cover BKGC400-M

Description
SCREW TYPE ZINC ELECTROPLATED, CHROMATED, EPOXY POWDER COATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 4 INCH TRADE SIZE MOGUL FORM TYPE UNILET[R] BRAND APPLICATION LARGER BODY SIZE FACILITATE PULLING OF LARGE AND HEAVY CONDUCTOR, SPECIALLY DESIGNED RAISED CAST COVER PROVIDE ADDITIONAL WIRING AREA, MOGUL FOR PULLING STRAIGHT, 45 DEG OR 90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Datasheet
Description
SCREW TYPE ZINC ELECTROPLATED, CHROMATED, EPOXY POWDER COATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 4 INCH TRADE SIZE MOGUL FORM TYPE UNILET[R] BRAND APPLICATION LARGER BODY SIZE FACILITATE PULLING OF LARGE AND HEAVY CONDUCTOR, SPECIALLY DESIGNED RAISED CAST COVER PROVIDE ADDITIONAL WIRING AREA, MOGUL FOR PULLING STRAIGHT, 45 DEG OR 90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - BKGC400-M - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
BKGC400-M
Conduit Body Cover BKGC400-M
SCREW TYPE ZINC ELECTROPLATED, CHROMATED, EPOXY POWDER COATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 4 INCH TRADE SIZE MOGUL FORM TYPE UNILET[R] BRAND APPLICATION LARGER BODY SIZE FACILITATE PULLING OF LARGE AND HEAVY CONDUCTOR, SPECIALLY DESIGNED RAISED CAST COVER PROVIDE ADDITIONAL WIRING AREA, MOGUL FOR PULLING STRAIGHT, 45 DEG OR 90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
  • SCREW TYPE
  • ZINC ELECTROPLATED, CHROMATED, EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 4 INCH TRADE SIZE
  • MOGUL FORM TYPE
  • UNILET[R] BRAND
  • APPLICATION LARGER BODY SIZE FACILITATE PULLING OF LARGE AND HEAVY CONDUCTOR, SPECIALLY DESIGNED RAISED CAST COVER PROVIDE ADDITIONAL WIRING AREA, MOGUL FOR PULLING STRAIGHT, 45 DEG OR 90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BKGC400-M
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 7559051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details