Appleton Electric Conduit Body Cover BKG100-M

Description
SCREW TYPE ZINC ELECTROPLATED, CHROMATED, EPOXY POWDER COATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE MOGUL FORM TYPE UNILET[R] BRAND APPLICATION LARGER BODY SIZE FACILITATE PULLING OF LARGE AND HEAVY CONDUCTOR, SPECIALLY DESIGNED RAISED CAST COVER PROVIDE ADDITIONAL WIRING AREA, MOGUL FOR PULLING STRAIGHT, 45 DEG OR 90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Datasheet
Description
SCREW TYPE ZINC ELECTROPLATED, CHROMATED, EPOXY POWDER COATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE MOGUL FORM TYPE UNILET[R] BRAND APPLICATION LARGER BODY SIZE FACILITATE PULLING OF LARGE AND HEAVY CONDUCTOR, SPECIALLY DESIGNED RAISED CAST COVER PROVIDE ADDITIONAL WIRING AREA, MOGUL FOR PULLING STRAIGHT, 45 DEG OR 90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - BKG100-M - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
BKG100-M
Conduit Body Cover BKG100-M
SCREW TYPE ZINC ELECTROPLATED, CHROMATED, EPOXY POWDER COATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE MOGUL FORM TYPE UNILET[R] BRAND APPLICATION LARGER BODY SIZE FACILITATE PULLING OF LARGE AND HEAVY CONDUCTOR, SPECIALLY DESIGNED RAISED CAST COVER PROVIDE ADDITIONAL WIRING AREA, MOGUL FOR PULLING STRAIGHT, 45 DEG OR 90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
  • SCREW TYPE
  • ZINC ELECTROPLATED, CHROMATED, EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • MOGUL FORM TYPE
  • UNILET[R] BRAND
  • APPLICATION LARGER BODY SIZE FACILITATE PULLING OF LARGE AND HEAVY CONDUCTOR, SPECIALLY DESIGNED RAISED CAST COVER PROVIDE ADDITIONAL WIRING AREA, MOGUL FOR PULLING STRAIGHT, 45 DEG OR 90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BKG100-M
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 429662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details