Appleton Electric Conduit Body BC125-A

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 12 INCH L X 2.38 INCH W X 3.31 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 50 CU INCH APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 12 INCH L X 2.38 INCH W X 3.31 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 50 CU INCH APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - BC125-A - Appleton Electric
Rosemont, IL, USA
Conduit Body
BC125-A
Conduit Body BC125-A
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 12 INCH L X 2.38 INCH W X 3.31 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 50 CU INCH APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 12 INCH L X 2.38 INCH W X 3.31 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2, NEC, CEC APPROVAL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 50 CU INCH
  • APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BC125-A
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details