Appleton Electric Rigid/EMT Conduit Bushing BBU400H

Description
THREADED FEMALE TYPE THERMOPLASTIC MATERIAL 0.78 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4.84 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BBU-H MODEL
Datasheet
Description
THREADED FEMALE TYPE THERMOPLASTIC MATERIAL 0.78 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4.84 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BBU-H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BBU400H - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Bushing
BBU400H
Rigid/EMT Conduit Bushing BBU400H
THREADED FEMALE TYPE THERMOPLASTIC MATERIAL 0.78 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4.84 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BBU-H MODEL
  • THREADED FEMALE TYPE
  • THERMOPLASTIC MATERIAL
  • 0.78 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 4.84 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 4 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE
  • BBU-H MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BBU400H
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details