Appleton Electric Rigid/EMT Conduit Bushing BBU250H

Description
THERMOPLASTIC MATERIAL 23/32 INCH RIGID CONDUIT/IMC USED ON UL APPROVAL 3-3/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 20 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLETON. BRAND INSTALLATION THREADED FEMALE BBU MODEL
Datasheet
Description
THERMOPLASTIC MATERIAL 23/32 INCH RIGID CONDUIT/IMC USED ON UL APPROVAL 3-3/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 20 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLETON. BRAND INSTALLATION THREADED FEMALE BBU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BBU250H - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Bushing
BBU250H
Rigid/EMT Conduit Bushing BBU250H
THERMOPLASTIC MATERIAL 23/32 INCH RIGID CONDUIT/IMC USED ON UL APPROVAL 3-3/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 20 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLETON. BRAND INSTALLATION THREADED FEMALE BBU MODEL
  • THERMOPLASTIC MATERIAL
  • 23/32 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL APPROVAL
  • 3-3/16 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 20 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • APPLETON. BRAND
  • INSTALLATION THREADED FEMALE
  • BBU MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BBU250H
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details