Appleton Electric Rigid/EMT Conduit Bushing BBU-50

Description
PLASTIC MATERIAL 13/32 INCH RIGID CONDUIT/IMC USED ON UL APPROVAL 1-1/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 400 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLETON. BRAND INSTALLATION THREADED FEMALE BBU MODEL
Datasheet
Description
PLASTIC MATERIAL 13/32 INCH RIGID CONDUIT/IMC USED ON UL APPROVAL 1-1/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 400 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLETON. BRAND INSTALLATION THREADED FEMALE BBU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BBU-50 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Bushing
BBU-50
Rigid/EMT Conduit Bushing BBU-50
PLASTIC MATERIAL 13/32 INCH RIGID CONDUIT/IMC USED ON UL APPROVAL 1-1/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 400 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLETON. BRAND INSTALLATION THREADED FEMALE BBU MODEL
  • PLASTIC MATERIAL
  • 13/32 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL APPROVAL
  • 1-1/16 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 400 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • APPLETON. BRAND
  • INSTALLATION THREADED FEMALE
  • BBU MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BBU-50
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 4711366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details